Vishay Precision Group Chip Resistor - Surface Mount RCS060322R0FKEA

Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10442-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10442-6-ND
Chip Resistor - Surface Mount 541-10442-6-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10442-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10442-1-ND
Chip Resistor - Surface Mount 541-10442-1-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10442-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10442-2-ND
Chip Resistor - Surface Mount 541-10442-2-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5005
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5005
RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5004
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5004
RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10442-6-ND 41AH5005
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details