The Vishay 220K ohm thick film chip resistor (part number 41AH5009) is designed for applications requiring high power ratings and excellent surge pulse capability. It features a resistance tolerance of ±1% and a power rating of 0.25W, making it suitable for various electronic applications. The resistor is housed in a 0603 package size, which is equivalent to 1.55mm x 0.85mm. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 75V. This component is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. The resistor's construction allows for superior ESD surge characteristics, enhancing its performance in demanding environments.
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 220K, 1%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes
RES, 220K, 1%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10439-2-ND | 41AH5009 |
| Product Name | Chip Resistor - Surface Mount | Res, 220K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |