Vishay Precision Group Chip Resistor - Surface Mount RCS060320R0FKEA

Description
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10438-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10438-1-ND
Chip Resistor - Surface Mount 541-10438-1-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10438-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10438-2-ND
Chip Resistor - Surface Mount 541-10438-2-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10438-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10438-6-ND
Chip Resistor - Surface Mount 541-10438-6-ND
20 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4999
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4999
RES, 20R, 1%, 0.25W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 20R, 1%, 0.25W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4998
Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4998
RES, 20R, 1%, 0.25W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 20R, 1%, 0.25W, 0603, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10438-1-ND 41AH4999
Product Name Chip Resistor - Surface Mount Res, 20R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers