Vishay Precision Group Chip Resistor - Surface Mount RCS06031K00JNEA

Description
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2814-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2814-6-ND
Chip Resistor - Surface Mount 541-2814-6-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2814-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2814-1-ND
Chip Resistor - Surface Mount 541-2814-1-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2814-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2814-2-ND
Chip Resistor - Surface Mount 541-2814-2-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K, 5%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4951
Res, 1K, 5%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4951
RES, 1K, 5%, 0.25W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1K, 5%, 0.25W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4950
Res, 1K, 5%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4950
RES, 1K, 5%, 0.25W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1K, 5%, 0.25W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2814-6-ND 41AH4951
Product Name Chip Resistor - Surface Mount Res, 1K, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details