Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCS06031K00FKEA

Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2788-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2788-2-ND
Chip Resistor - Surface Mount 541-2788-2-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2788-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2788-6-ND
Chip Resistor - Surface Mount 541-2788-6-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2788-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2788-1-ND
Chip Resistor - Surface Mount 541-2788-1-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS06031K00FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCS06031K00FKEA
Resistors - Chip Resistor - Surface Mount RCS06031K00FKEA
RES SMD 1K OHM 1% 1/4W 0603

RES SMD 1K OHM 1% 1/4W 0603

Supplier's Site
Res, 1K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Vishay - 33AK3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Vishay
33AK3614
Res, 1K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Vishay 33AK3614
RES, 1K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 1K, 1%, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2788-2-ND RCS06031K00FKEA 33AK3614
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K, 1%, 0.25W, Thick Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details