Vishay Precision Group Chip Resistor - Surface Mount RCS060315R0FKEA

Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10431-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10431-2-ND
Chip Resistor - Surface Mount 541-10431-2-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10431-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10431-6-ND
Chip Resistor - Surface Mount 541-10431-6-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10431-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10431-1-ND
Chip Resistor - Surface Mount 541-10431-1-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4981
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4981
RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4980
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4980
RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs0603 100 15R Et1 E3 Rohs Compliant Vishay - 34AH1622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 15R Et1 E3 Rohs Compliant Vishay
34AH1622
Resistor, Rcs0603 100 15R Et1 E3 Rohs Compliant Vishay 34AH1622
RESISTOR, RCS0603 100 15R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 15R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCS060315R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS060315R0FKEA
Resistors - Chip Resistor - Surface Mount RCS060315R0FKEA
RES SMD 15 OHM 1% 1/4W 0603

RES SMD 15 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10431-2-ND 41AH4981 34AH1622 RCS060315R0FKEA
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay Resistor, Rcs0603 100 15R Et1 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details