Vishay Precision Group Chip Resistor - Surface Mount RCS060312R0FKEA

Description
12 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10429-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10429-2-ND
Chip Resistor - Surface Mount 541-10429-2-ND
12 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10429-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10429-6-ND
Chip Resistor - Surface Mount 541-10429-6-ND
12 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10429-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10429-1-ND
Chip Resistor - Surface Mount 541-10429-1-ND
12 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0603 100 12R Et1 E3 Rohs Compliant Vishay - 34AH1620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 12R Et1 E3 Rohs Compliant Vishay
34AH1620
Resistor, Rcs0603 100 12R Et1 E3 Rohs Compliant Vishay 34AH1620
RESISTOR, RCS0603 100 12R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 12R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10429-2-ND 34AH1620
Product Name Chip Resistor - Surface Mount Resistor, Rcs0603 100 12R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers