Vishay Precision Group SMD 0.25W 10ohm 75V Resistor RCS060310R0JNEA

Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP Product overview: RCS060310R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS060310R0JNEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP Product overview: RCS060310R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS060310R0JNEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay RCS0603 thick film chip resistor has a resistance value of 10 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.25 watts and is designed in a 0603 package size. This resistor features excellent surge pulse capability and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, and it can withstand a maximum operating voltage of 75 V. The resistor is also RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay RCS0603 thick film chip resistor has a resistance value of 10 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.25 watts and is designed in a 0603 package size. This resistor features excellent surge pulse capability and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, and it can withstand a maximum operating voltage of 75 V. The resistor is also RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 10ohm 75V Resistor - 52-RCS060310R0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 10ohm 75V Resistor
52-RCS060310R0JNEA
SMD 0.25W 10ohm 75V Resistor 52-RCS060310R0JNEA
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP Product overview: RCS060310R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS060310R0JNEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP Product overview: RCS060310R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS060310R0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2808-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2808-2-ND
Chip Resistor - Surface Mount 541-2808-2-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2808-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2808-6-ND
Chip Resistor - Surface Mount 541-2808-6-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2808-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2808-1-ND
Chip Resistor - Surface Mount 541-2808-1-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4967
Res, 10R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4967
RES, 10R, 5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 10R, 5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4966
Res, 10R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4966
RES, 10R, 5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 10R, 5%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-RCS060310R0JNEA 541-2808-2-ND 41AH4967
Product Name SMD 0.25W 10ohm 75V Resistor Chip Resistor - Surface Mount Res, 10R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details