Vishay Precision Group Chip Resistor - Surface Mount RCS06030000Z0EA

Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2779-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2779-2-ND
Chip Resistor - Surface Mount 541-2779-2-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2779-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2779-6-ND
Chip Resistor - Surface Mount 541-2779-6-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2779-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2779-1-ND
Chip Resistor - Surface Mount 541-2779-1-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 0.25W 0ohm Resistor - 52-RCS06030000Z0EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 0ohm Resistor
52-RCS06030000Z0EA
SMD 0.25W 0ohm Resistor 52-RCS06030000Z0EA
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0ohm, Surface Mount, 0603, CHIP Product overview: RCS06030000Z0EA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS06030000Z0EA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 0ohm, Surface Mount, 0603, CHIP Product overview: RCS06030000Z0EA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS06030000Z0EA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R, 0.25W, 0603, Thick Film; Resistor Case / Package Vishay - 41AH4947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.25W, 0603, Thick Film; Resistor Case / Package Vishay
41AH4947
Res, 0R, 0.25W, 0603, Thick Film; Resistor Case / Package Vishay 41AH4947
RES, 0R, 0.25W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:RCS e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

RES, 0R, 0.25W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:RCS e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.25W, 0603, Thick Film; Resistor Case / Package Vishay - 41AH4946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.25W, 0603, Thick Film; Resistor Case / Package Vishay
41AH4946
Res, 0R, 0.25W, 0603, Thick Film; Resistor Case / Package Vishay 41AH4946
RES, 0R, 0.25W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:RCS e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

RES, 0R, 0.25W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:250mW; Current Rating:3.5A; Product Range:RCS e3 Series; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2779-2-ND 52-RCS06030000Z0EA 41AH4947
Product Name Chip Resistor - Surface Mount SMD 0.25W 0ohm Resistor Res, 0R, 0.25W, 0603, Thick Film; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers