Vishay Precision Group Chip Resistor - Surface Mount RCS0402820RFKED

Description
820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10424-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10424-2-ND
Chip Resistor - Surface Mount 541-10424-2-ND
820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10424-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10424-1-ND
Chip Resistor - Surface Mount 541-10424-1-ND
820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10424-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10424-6-ND
Chip Resistor - Surface Mount 541-10424-6-ND
820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS0402820RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS0402820RFKED
Chip Resistor - Surface Mount RCS0402820RFKED
RES SMD 820 OHM 1% 1/5W 0402

RES SMD 820 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistor, Rcs0402 100 820R Et7 E3 Rohs Compliant Vishay - 34AH1616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 820R Et7 E3 Rohs Compliant Vishay
34AH1616
Resistor, Rcs0402 100 820R Et7 E3 Rohs Compliant Vishay 34AH1616
RESISTOR, RCS0402 100 820R ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 820R ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-10424-2-ND RCS0402820RFKED 34AH1616
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Rcs0402 100 820R Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details