Vishay Precision Group Chip Resistor - Surface Mount RCS040275R0FKED

Description
75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2885-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2885-2-ND
Chip Resistor - Surface Mount 541-2885-2-ND
75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2885-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2885-1-ND
Chip Resistor - Surface Mount 541-2885-1-ND
75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2885-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2885-6-ND
Chip Resistor - Surface Mount 541-2885-6-ND
75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 75R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4944
Res, 75R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4944
RES, 75R, 1%, 0.2W, 0402, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 75R, 1%, 0.2W, 0402, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4945
Res, 75R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4945
RES, 75R, 1%, 0.2W, 0402, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 75R, 1%, 0.2W, 0402, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2885-2-ND 41AH4944
Product Name Chip Resistor - Surface Mount Res, 75R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details