Vishay Precision Group Chip Resistor - Surface Mount RCS0402560RFKED

Description
560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10416-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10416-2-ND
Chip Resistor - Surface Mount 541-10416-2-ND
560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10416-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10416-1-ND
Chip Resistor - Surface Mount 541-10416-1-ND
560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10416-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10416-6-ND
Chip Resistor - Surface Mount 541-10416-6-ND
560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4942 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4942
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4942
RES, 560R, 1%, 0.2W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 1%, 0.2W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4943
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4943
RES, 560R, 1%, 0.2W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 560R, 1%, 0.2W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10416-2-ND 41AH4942
Product Name Chip Resistor - Surface Mount Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details