Vishay Precision Group Chip Resistor - Surface Mount RCS040249R9FKED

Description
49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2884-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2884-6-ND
Chip Resistor - Surface Mount 541-2884-6-ND
49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2884-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2884-1-ND
Chip Resistor - Surface Mount 541-2884-1-ND
49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2884-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2884-2-ND
Chip Resistor - Surface Mount 541-2884-2-ND
49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 49R9, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4940
Res, 49R9, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4940
RES, 49R9, 1%, 0.2W, 0402, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 49R9, 1%, 0.2W, 0402, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4941
Res, 49R9, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4941
RES, 49R9, 1%, 0.2W, 0402, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 49R9, 1%, 0.2W, 0402, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2884-6-ND 41AH4940
Product Name Chip Resistor - Surface Mount Res, 49R9, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details