Vishay Precision Group Chip Resistor - Surface Mount RCS0402470RFKED

Description
470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10412-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10412-6-ND
Chip Resistor - Surface Mount 541-10412-6-ND
470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10412-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10412-2-ND
Chip Resistor - Surface Mount 541-10412-2-ND
470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10412-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10412-1-ND
Chip Resistor - Surface Mount 541-10412-1-ND
470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4938
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4938
RES, 470R, 1%, 0.2W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 1%, 0.2W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4939
Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4939
RES, 470R, 1%, 0.2W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 1%, 0.2W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10412-6-ND 41AH4938
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details