Vishay Precision Group Chip Resistor - Surface Mount RCS0402390RFKED

Description
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10405-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10405-6-ND
Chip Resistor - Surface Mount 541-10405-6-ND
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10405-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10405-1-ND
Chip Resistor - Surface Mount 541-10405-1-ND
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10405-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10405-2-ND
Chip Resistor - Surface Mount 541-10405-2-ND
390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0402 100 390R Et7 E3 Rohs Compliant Vishay - 34AH1602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 390R Et7 E3 Rohs Compliant Vishay
34AH1602
Resistor, Rcs0402 100 390R Et7 E3 Rohs Compliant Vishay 34AH1602
RESISTOR, RCS0402 100 390R ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 390R ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS0402390RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS0402390RFKED
Chip Resistor - Surface Mount RCS0402390RFKED
RES SMD 390 OHM 1% 1/5W 0402

RES SMD 390 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10405-6-ND 34AH1602 RCS0402390RFKED
Product Name Chip Resistor - Surface Mount Resistor, Rcs0402 100 390R Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details