Vishay Precision Group Chip Resistor - Surface Mount RCS0402330RFKED

Description
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10402-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10402-1-ND
Chip Resistor - Surface Mount 541-10402-1-ND
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10402-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10402-2-ND
Chip Resistor - Surface Mount 541-10402-2-ND
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10402-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10402-6-ND
Chip Resistor - Surface Mount 541-10402-6-ND
330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

330 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4926
Res, 330R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4926
RES, 330R, 1%, 0.2W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 330R, 1%, 0.2W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4927
Res, 330R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4927
RES, 330R, 1%, 0.2W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 330R, 1%, 0.2W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS0402330RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS0402330RFKED
Chip Resistor - Surface Mount RCS0402330RFKED
RES SMD 330 OHM 1% 1/5W 0402

RES SMD 330 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10402-1-ND 41AH4926 RCS0402330RFKED
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details