Vishay Precision Group Chip Resistor - Surface Mount RCS0402301RFKED

Description
301 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10401-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10401-6-ND
Chip Resistor - Surface Mount 541-10401-6-ND
301 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

301 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10401-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10401-2-ND
Chip Resistor - Surface Mount 541-10401-2-ND
301 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

301 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10401-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10401-1-ND
Chip Resistor - Surface Mount 541-10401-1-ND
301 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

301 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS0402301RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS0402301RFKED
Resistors - Chip Resistor - Surface Mount RCS0402301RFKED
RES SMD 301 OHM 1% 1/5W 0402

RES SMD 301 OHM 1% 1/5W 0402

Supplier's Site
Resistor, Rcs0402 100 301R Et7 E3 Rohs Compliant Vishay - 34AH1597 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 301R Et7 E3 Rohs Compliant Vishay
34AH1597
Resistor, Rcs0402 100 301R Et7 E3 Rohs Compliant Vishay 34AH1597
RESISTOR, RCS0402 100 301R ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 301R ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10401-6-ND RCS0402301RFKED 34AH1597
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Rcs0402 100 301R Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details