Vishay Precision Group Chip Resistor - Surface Mount RCS040227K0FKED

Description
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10397-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10397-2-ND
Chip Resistor - Surface Mount 541-10397-2-ND
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10397-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10397-1-ND
Chip Resistor - Surface Mount 541-10397-1-ND
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10397-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10397-6-ND
Chip Resistor - Surface Mount 541-10397-6-ND
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0402 100 27K Et7 E3 Rohs Compliant Vishay - 34AH1593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 27K Et7 E3 Rohs Compliant Vishay
34AH1593
Resistor, Rcs0402 100 27K Et7 E3 Rohs Compliant Vishay 34AH1593
RESISTOR, RCS0402 100 27K ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 27K ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10397-2-ND 34AH1593
Product Name Chip Resistor - Surface Mount Resistor, Rcs0402 100 27K Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details