Vishay Precision Group Chip Resistor - Surface Mount RCS040224R9FKED

Description
24.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10396-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10396-2-ND
Chip Resistor - Surface Mount 541-10396-2-ND
24.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10396-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10396-1-ND
Chip Resistor - Surface Mount 541-10396-1-ND
24.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10396-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10396-6-ND
Chip Resistor - Surface Mount 541-10396-6-ND
24.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24.9 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0402 100 24R9 Et7 E3 Rohs Compliant Vishay - 34AH1592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 24R9 Et7 E3 Rohs Compliant Vishay
34AH1592
Resistor, Rcs0402 100 24R9 Et7 E3 Rohs Compliant Vishay 34AH1592
RESISTOR, RCS0402 100 24R9 ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 24R9 ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10396-2-ND 34AH1592
Product Name Chip Resistor - Surface Mount Resistor, Rcs0402 100 24R9 Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data