Vishay Precision Group Chip Resistor - Surface Mount RCS040222R0FKED

Description
22 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2880-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2880-2-ND
Chip Resistor - Surface Mount 541-2880-2-ND
22 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2880-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2880-1-ND
Chip Resistor - Surface Mount 541-2880-1-ND
22 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2880-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2880-6-ND
Chip Resistor - Surface Mount 541-2880-6-ND
22 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS040222R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS040222R0FKED
Chip Resistor - Surface Mount RCS040222R0FKED
RES SMD 22 OHM 1% 1/5W 0402

RES SMD 22 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, 22R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4917
Res, 22R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4917
RES, 22R, 1%, 0.2W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 22R, 1%, 0.2W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 81Y7741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
81Y7741
Res, 22R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 81Y7741
RES, 22R, 1%, 0.2W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 22R, 1%, 0.2W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS040222R0FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS040222R0FKED
Resistors - Chip Resistor - Surface Mount RCS040222R0FKED
RES SMD 22 OHM 1% 1/5W 0402

RES SMD 22 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 541-2880-2-ND RCS040222R0FKED 41AH4917 RCS040222R0FKED
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details