Vishay Precision Group Chip Resistor - Surface Mount RCS04021K00FKED

Description
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2888-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2888-1-ND
Chip Resistor - Surface Mount 541-2888-1-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2888-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2888-2-ND
Chip Resistor - Surface Mount 541-2888-2-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2888-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2888-6-ND
Chip Resistor - Surface Mount 541-2888-6-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4889
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4889
RES, 1K, 1%, 0.2W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1K, 1%, 0.2W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4888
Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4888
RES, 1K, 1%, 0.2W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1K, 1%, 0.2W, 0402, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2888-1-ND 41AH4889
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details