Vishay Precision Group Chip Resistor - Surface Mount RCS0402180RFKED

Description
180 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10391-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10391-2-ND
Chip Resistor - Surface Mount 541-10391-2-ND
180 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10391-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10391-6-ND
Chip Resistor - Surface Mount 541-10391-6-ND
180 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10391-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10391-1-ND
Chip Resistor - Surface Mount 541-10391-1-ND
180 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

180 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0402 100 180R Et7 E3 Rohs Compliant Vishay - 34AH1587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 180R Et7 E3 Rohs Compliant Vishay
34AH1587
Resistor, Rcs0402 100 180R Et7 E3 Rohs Compliant Vishay 34AH1587
RESISTOR, RCS0402 100 180R ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 180R ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10391-2-ND 34AH1587
Product Name Chip Resistor - Surface Mount Resistor, Rcs0402 100 180R Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details