Vishay Precision Group Chip Resistor - Surface Mount RCS0402150RFKED

Description
150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4373-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4373-6-ND
Chip Resistor - Surface Mount 541-4373-6-ND
150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4373-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4373-2-ND
Chip Resistor - Surface Mount 541-4373-2-ND
150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4373-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4373-1-ND
Chip Resistor - Surface Mount 541-4373-1-ND
150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

150 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 150R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4907
Res, 150R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4907
RES, 150R, 1%, 0.2W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 1%, 0.2W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4908
Res, 150R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4908
RES, 150R, 1%, 0.2W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 1%, 0.2W, 0402, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4373-6-ND 41AH4907
Product Name Chip Resistor - Surface Mount Res, 150R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details