Vishay Precision Group Automotive SMD 10 Ohm 0.2W Resistor RCS040210R0FKED

Description
Res Thick Film 0402 10 Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS040210R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS040210R0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 10 Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS040210R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS040210R0FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10 Ohm 0.2W Resistor - 52-RCS040210R0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10 Ohm 0.2W Resistor
52-RCS040210R0FKED
Automotive SMD 10 Ohm 0.2W Resistor 52-RCS040210R0FKED
Res Thick Film 0402 10 Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS040210R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS040210R0FKED can be used for catalog matching and distributor lookup.

Res Thick Film 0402 10 Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS040210R0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS040210R0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1052082-RCS040210R0FKED
Resistors - Chip Resistor - Surface Mount 1052082-RCS040210R0FKED
Win Source Part Number: 1052082-RCS040210R0F KED Category: Resistors>Chip Resistor - Surface Mount Series: RCS e3 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.2W, 1/5W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ-2RKF10R0X; RC0402FR-0710RL; CRCW040210R0FKED; CRG0402F10R; RK73H1ETTP10R0F; RCA040210R0FKED; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2879-6,541-2879- 2,541-2879-1

Win Source Part Number: 1052082-RCS040210R0FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: RCS e3
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.2W, 1/5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERJ-2RKF10R0X; RC0402FR-0710RL; CRCW040210R0FKED; CRG0402F10R; RK73H1ETTP10R0F; RCA040210R0FKED;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2879-6,541-2879-2,541-2879-1

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2879-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2879-2-ND
Chip Resistor - Surface Mount 541-2879-2-ND
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2879-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2879-1-ND
Chip Resistor - Surface Mount 541-2879-1-ND
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2879-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2879-6-ND
Chip Resistor - Surface Mount 541-2879-6-ND
10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4898
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4898
RES, 10R, 1%, 0.2W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 10R, 1%, 0.2W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4897
Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4897
RES, 10R, 1%, 0.2W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 10R, 1%, 0.2W, 0402, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS040210R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS040210R0FKED
Chip Resistor - Surface Mount RCS040210R0FKED
RES SMD 10 OHM 1% 1/5W 0402

RES SMD 10 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RCS040210R0FKED 1052082-RCS040210R0FKED 541-2879-2-ND 41AH4898 RCS040210R0FKED
Product Name Automotive SMD 10 Ohm 0.2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.3330 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details