Vishay Precision Group Chip Resistor - Surface Mount RCS0402100RJNED

Description
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2910-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2910-1-ND
Chip Resistor - Surface Mount 541-2910-1-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2910-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2910-2-ND
Chip Resistor - Surface Mount 541-2910-2-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2910-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2910-6-ND
Chip Resistor - Surface Mount 541-2910-6-ND
100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4903
Res, 100R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4903
RES, 100R, 5%, 0.2W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 5%, 0.2W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4904
Res, 100R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4904
RES, 100R, 5%, 0.2W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 5%, 0.2W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2910-1-ND 41AH4903
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers