Vishay Precision Group Chip Resistor - Surface Mount RCS0402100KFKED

Description
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2899-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2899-6-ND
Chip Resistor - Surface Mount 541-2899-6-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2899-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2899-2-ND
Chip Resistor - Surface Mount 541-2899-2-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2899-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2899-1-ND
Chip Resistor - Surface Mount 541-2899-1-ND
100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS0402100KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS0402100KFKED
Chip Resistor - Surface Mount RCS0402100KFKED
RES SMD 100K OHM 1% 1/5W 0402

RES SMD 100K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4901
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4901
RES, 100K, 1%, 0.2W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 100K, 1%, 0.2W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4902
Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4902
RES, 100K, 1%, 0.2W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 100K, 1%, 0.2W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-2899-6-ND RCS0402100KFKED 41AH4901
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details