Vishay Precision Group Automotive SMD 0 Ohm Resistor RCS04020000Z0ED

Description
Res Thick Film 0402 0 Ohm Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS04020000Z0ED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS04020000Z0ED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 0 Ohm Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS04020000Z0ED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS04020000Z0ED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0 Ohm Resistor - 52-RCS04020000Z0ED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0 Ohm Resistor
52-RCS04020000Z0ED
Automotive SMD 0 Ohm Resistor 52-RCS04020000Z0ED
Res Thick Film 0402 0 Ohm Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS04020000Z0ED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS04020000Z0ED can be used for catalog matching and distributor lookup.

Res Thick Film 0402 0 Ohm Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS04020000Z0ED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS04020000Z0ED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2877-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2877-6-ND
Chip Resistor - Surface Mount 541-2877-6-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2877-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2877-1-ND
Chip Resistor - Surface Mount 541-2877-1-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2877-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2877-2-ND
Chip Resistor - Surface Mount 541-2877-2-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS04020000Z0ED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS04020000Z0ED
Chip Resistor - Surface Mount RCS04020000Z0ED
RES SMD 0 OHM JUMPER 1/5W 0402

RES SMD 0 OHM JUMPER 1/5W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 0R, 0.2W, 0402; Resistor Case / Package Vishay - 61AC6112 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 0.2W, 0402; Resistor Case / Package Vishay
61AC6112
Res, Aec-Q200, Thick Film, 0R, 0.2W, 0402; Resistor Case / Package Vishay 61AC6112
RES, AEC-Q200, THICK FILM, 0R, 0.2W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:RCS e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 0.2W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:RCS e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 0R, 0.2W, 0402; Resistor Case / Package Vishay - 65AC3571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 0.2W, 0402; Resistor Case / Package Vishay
65AC3571
Res, Aec-Q200, Thick Film, 0R, 0.2W, 0402; Resistor Case / Package Vishay 65AC3571
RES, AEC-Q200, THICK FILM, 0R, 0.2W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:RCS e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 0.2W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:200mW; Current Rating:3A; Product Range:RCS e3 Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-RCS04020000Z0ED 541-2877-6-ND RCS04020000Z0ED 61AC6112
Product Name Automotive SMD 0 Ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 0R, 0.2W, 0402; Resistor Case / Package Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details