Vishay Precision Group SMD 75 Ohm 3.5W Resistor RCP2512W75R0GEB

Description
Res Thick Film 2512 75 Ohm 2% 3.5W ±150ppm/°C Pad SMD T/R Product overview: RCP2512W75R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 3.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 3.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP2512W75R0GEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 75 Ohm 2% 3.5W ±150ppm/°C Pad SMD T/R Product overview: RCP2512W75R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 3.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 3.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP2512W75R0GEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75 Ohm 3.5W Resistor - 52-RCP2512W75R0GEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 Ohm 3.5W Resistor
52-RCP2512W75R0GEB
SMD 75 Ohm 3.5W Resistor 52-RCP2512W75R0GEB
Res Thick Film 2512 75 Ohm 2% 3.5W ±150ppm/°C Pad SMD T/R Product overview: RCP2512W75R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 3.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 3.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP2512W75R0GEB can be used for catalog matching and distributor lookup.

Res Thick Film 2512 75 Ohm 2% 3.5W ±150ppm/°C Pad SMD T/R Product overview: RCP2512W75R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 Ohm, 3.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 Ohm, 3.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP2512W75R0GEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2664-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2664-6-ND
Chip Resistor - Surface Mount 541-2664-6-ND
75 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

75 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2664-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2664-1-ND
Chip Resistor - Surface Mount 541-2664-1-ND
75 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

75 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2664-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2664-2-ND
Chip Resistor - Surface Mount 541-2664-2-ND
75 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

75 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1219077-RCP2512W75R0GEB
Resistors - Chip Resistor - Surface Mount 1219077-RCP2512W75R0GEB
Win Source Part Number: 1219077-RCP2512W75R0 GEB Category: Resistors>Chip Resistor - Surface Mount Series: RCP Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.025" (0.64mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±150ppm/°C Power (Watts): 3.5W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 155°C Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2664-1,541-2664- 2,541-2664-6

Win Source Part Number: 1219077-RCP2512W75R0GEB
Category: Resistors>Chip Resistor - Surface Mount
Series: RCP
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 1,000
Tolerance: ±2%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 3.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.250" L x 0.124" W (6.35mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2664-1,541-2664-2,541-2664-6

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCP2512W75R0GEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCP2512W75R0GEB
Resistors - Chip Resistor - Surface Mount RCP2512W75R0GEB
RES SMD 75 OHM 2% 3.5W 2512

RES SMD 75 OHM 2% 3.5W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RCP2512W75R0GEB 541-2664-6-ND 1219077-RCP2512W75R0GEB RCP2512W75R0GEB
Product Name SMD 75 Ohm 3.5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Power Rating 3.5 watts 3.5 watts 3.5 watts 3.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers