Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCP2512B68R0GEC

Description
68 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCP2512B68R0GEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCP2512B68R0GEC-ND
Chip Resistor - Surface Mount RCP2512B68R0GEC-ND
68 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

68 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RCP2512B68R0GEC-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers