Vishay Precision Group SMD 50 Ohm 2.4W Resistor RCP1206W50R0GEB

Description
Res Thick Film 1206 50 Ohm 2% 2.4W ±150ppm/°C Pad SMD T/R Product overview: RCP1206W50R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm, 2.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 2.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP1206W50R0GEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 50 Ohm 2% 2.4W ±150ppm/°C Pad SMD T/R Product overview: RCP1206W50R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm, 2.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 2.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP1206W50R0GEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50 Ohm 2.4W Resistor - 52-RCP1206W50R0GEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 Ohm 2.4W Resistor
52-RCP1206W50R0GEB
SMD 50 Ohm 2.4W Resistor 52-RCP1206W50R0GEB
Res Thick Film 1206 50 Ohm 2% 2.4W ±150ppm/°C Pad SMD T/R Product overview: RCP1206W50R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm, 2.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 2.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP1206W50R0GEB can be used for catalog matching and distributor lookup.

Res Thick Film 1206 50 Ohm 2% 2.4W ±150ppm/°C Pad SMD T/R Product overview: RCP1206W50R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm, 2.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 2.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP1206W50R0GEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCP1206W50R0GEB
891524-RCP1206W50R0GEB
Chip Resistor - Surface Mount - RCP1206W50R0GEB 891524-RCP1206W50R0GEB
Manufacturer: Vishay Win Source Part Number: 891524-RCP1206W50R0G EB Series: RCP Operating Temperature Range: -65°C ~ 155°C Features: 50 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2659-1, 541-2659-2, 541-2659-6

Manufacturer: Vishay
Win Source Part Number: 891524-RCP1206W50R0GEB
Series: RCP
Operating Temperature Range: -65°C ~ 155°C
Features: 50 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2659-1, 541-2659-2, 541-2659-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2659-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2659-1-ND
Chip Resistor - Surface Mount 541-2659-1-ND
50 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

50 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2659-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2659-2-ND
Chip Resistor - Surface Mount 541-2659-2-ND
50 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

50 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2659-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2659-6-ND
Chip Resistor - Surface Mount 541-2659-6-ND
50 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

50 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8802176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8802176P
Surface Mount Resistors 8802176P
Vishay RCP1206W50R0GEB

Vishay RCP1206W50R0GEB

Supplier's Site
Surface Mount Resistors - 8802176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8802176
Surface Mount Resistors 8802176
Vishay RCP1206W50R0GEB

Vishay RCP1206W50R0GEB

Supplier's Site
Surface Mount Resistors - 1679001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679001
Surface Mount Resistors 1679001
Vishay RCP1206W50R0GEB

Vishay RCP1206W50R0GEB

Supplier's Site
Chip Resistor - Surface Mount - RCP1206W50R0GEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCP1206W50R0GEB
Chip Resistor - Surface Mount RCP1206W50R0GEB
RES SMD 50 OHM 2% 2.4W 1206

RES SMD 50 OHM 2% 2.4W 1206

Supplier's Site Datasheet
Res, 50R, 2%, 2.4W, 1206 Rohs Compliant Vishay - 14AJ2621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 2%, 2.4W, 1206 Rohs Compliant Vishay
14AJ2621
Res, 50R, 2%, 2.4W, 1206 Rohs Compliant Vishay 14AJ2621
RES, 50R, 2%, 2.4W, 1206 ROHS COMPLIANT: YES

RES, 50R, 2%, 2.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RCP1206W50R0GEB 891524-RCP1206W50R0GEB 541-2659-1-ND 8802176P 8802176 RCP1206W50R0GEB 14AJ2621
Product Name SMD 50 Ohm 2.4W Resistor Chip Resistor - Surface Mount - RCP1206W50R0GEB Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 50R, 2%, 2.4W, 1206 Rohs Compliant Vishay
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2.4 watts 2.4 watts 2.4 watts 2.4 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details