27 Ohms ±2% 2.4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RCP1206W27R0GEB-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 27 ohms |