RESISTOR, SMD, 200, 1%, 1206 CAS
RESISTOR, SMD, 200, 1%, 1206 CAS
RESISTOR, SMD, 200, 1%, 1206 CAS
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-RCP1206W200RFEADKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |