Vishay Precision Group Resistors - Chip Resistor - Surface Mount RCP0603W50R0GEB

Description
Win Source Part Number: 1349053-RCP0603W50R0 GEB Category: Resistors - Chip Resistor - Surface Mount Series: RCP Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±150ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -65°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale
Request a Quote Datasheet
Description
Win Source Part Number: 1349053-RCP0603W50R0 GEB Category: Resistors - Chip Resistor - Surface Mount Series: RCP Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±150ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -65°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349053-RCP0603W50R0GEB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349053-RCP0603W50R0GEB
Resistors - Chip Resistor - Surface Mount 1349053-RCP0603W50R0GEB
Win Source Part Number: 1349053-RCP0603W50R0 GEB Category: Resistors - Chip Resistor - Surface Mount Series: RCP Features: Moisture Resistant Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±150ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 50 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -65°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1349053-RCP0603W50R0GEB
Category: Resistors - Chip Resistor - Surface Mount
Series: RCP
Features: Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Height - Seated (Max): 0.023" (0.58mm)
Standard Package: 1,000
Tolerance: ±2%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -65°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
SMD 50 Ohm 1.5W Resistor - 52-RCP0603W50R0GEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 Ohm 1.5W Resistor
52-RCP0603W50R0GEB
SMD 50 Ohm 1.5W Resistor 52-RCP0603W50R0GEB
Res Thick Film 0603 50 Ohm 2% 1.5W ±150ppm/°C Pad SMD T/R Product overview: RCP0603W50R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP0603W50R0GEB can be used for catalog matching and distributor lookup.

Res Thick Film 0603 50 Ohm 2% 1.5W ±150ppm/°C Pad SMD T/R Product overview: RCP0603W50R0GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 Ohm, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 Ohm, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP0603W50R0GEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2655-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2655-2-ND
Chip Resistor - Surface Mount 541-2655-2-ND
50 Ohms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

50 Ohms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2655-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2655-1-ND
Chip Resistor - Surface Mount 541-2655-1-ND
50 Ohms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

50 Ohms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2655-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2655-6-ND
Chip Resistor - Surface Mount 541-2655-6-ND
50 Ohms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

50 Ohms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8802166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8802166
Surface Mount Resistors 8802166
Vishay RCP0603W50R0GEB

Vishay RCP0603W50R0GEB

Supplier's Site
Surface Mount Resistors - 8802166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8802166P
Surface Mount Resistors 8802166P
Vishay RCP0603W50R0GEB

Vishay RCP0603W50R0GEB

Supplier's Site
Surface Mount Resistors - 1679000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679000
Surface Mount Resistors 1679000
Vishay RCP0603W50R0GEB

Vishay RCP0603W50R0GEB

Supplier's Site
Res, 50R, 2%, 1.5W, 0603 Rohs Compliant Vishay - 14AJ2620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 2%, 1.5W, 0603 Rohs Compliant Vishay
14AJ2620
Res, 50R, 2%, 1.5W, 0603 Rohs Compliant Vishay 14AJ2620
RES, 50R, 2%, 1.5W, 0603 ROHS COMPLIANT: YES

RES, 50R, 2%, 1.5W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1349053-RCP0603W50R0GEB 52-RCP0603W50R0GEB 541-2655-2-ND 8802166 8802166P 14AJ2620
Product Name Resistors - Chip Resistor - Surface Mount SMD 50 Ohm 1.5W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 50R, 2%, 1.5W, 0603 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick film Thick Film (Chip); Thick Film
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1.5 watts 1.5 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details