Vishay Intertechnology, Inc. SMD 1.5W 1000ohm 37.4166V Resistor RCP0603W1K00GEB

Description
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 1000ohm, 37.4166V, 2% +/-Tol, 150ppm/Cel, Surface Mount, 0603, CHIP Product overview: RCP0603W1K00GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 1000ohm, 37.4166V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 1000ohm, 37.4166V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP0603W1K00GEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 1000ohm, 37.4166V, 2% +/-Tol, 150ppm/Cel, Surface Mount, 0603, CHIP Product overview: RCP0603W1K00GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 1000ohm, 37.4166V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 1000ohm, 37.4166V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP0603W1K00GEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5W 1000ohm 37.4166V Resistor - 52-RCP0603W1K00GEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5W 1000ohm 37.4166V Resistor
52-RCP0603W1K00GEB
SMD 1.5W 1000ohm 37.4166V Resistor 52-RCP0603W1K00GEB
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 1000ohm, 37.4166V, 2% +/-Tol, 150ppm/Cel, Surface Mount, 0603, CHIP Product overview: RCP0603W1K00GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 1000ohm, 37.4166V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 1000ohm, 37.4166V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP0603W1K00GEB can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1.5W, 1000ohm, 37.4166V, 2% +/-Tol, 150ppm/Cel, Surface Mount, 0603, CHIP Product overview: RCP0603W1K00GEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 1000ohm, 37.4166V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 1000ohm, 37.4166V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP0603W1K00GEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-RCP0603W1K00GEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCP0603W1K00GEBCT-ND
Chip Resistor - Surface Mount 541-RCP0603W1K00GEBCT-ND
1 kOhms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 kOhms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCP0603W1K00GEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCP0603W1K00GEBTR-ND
Chip Resistor - Surface Mount 541-RCP0603W1K00GEBTR-ND
1 kOhms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 kOhms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCP0603W1K00GEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCP0603W1K00GEBDKR-ND
Chip Resistor - Surface Mount 541-RCP0603W1K00GEBDKR-ND
1 kOhms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1 kOhms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-RCP0603W1K00GEB 541-RCP0603W1K00GEBCT-ND
Product Name SMD 1.5W 1000ohm 37.4166V Resistor Chip Resistor - Surface Mount
Resistance Range 1000 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details