Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCP0603B150RJS6

Description
150 Ohms ±5% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCP0603B150RJS6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCP0603B150RJS6-ND
Chip Resistor - Surface Mount RCP0603B150RJS6-ND
150 Ohms ±5% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

150 Ohms ±5% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCP0603B150RJS6 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCP0603B150RJS6
Chip Resistor - Surface Mount RCP0603B150RJS6
RES SMD 150 OHM 5% 1.5W 0603

RES SMD 150 OHM 5% 1.5W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RCP0603B150RJS6-ND RCP0603B150RJS6
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details