10 Ohms ±2% 1.5W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Res Thick Film 0603 10 Ohm 2% 1.5W ±150ppm/°C Pad SMD T/R Product overview: RCP0603B10R0GEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCP0603B10R0GEA can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCP0603B10R0GEA-ND | 52-RCP0603B10R0GEA |
| Product Name | Chip Resistor - Surface Mount | SMD 10 Ohm 1.5W Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | |
| Resistance Range | 10 ohms |