Vishay Precision Group Rcmx 1 5M6 1% K3 Ba50 E3 Vishay RCMX1056003FHS09

Description
RCMX 1 5M6 1% K3 BA50 e3
Description
RCMX 1 5M6 1% K3 BA50 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 1 5M6 1% K3 Ba50 E3 Vishay - 09N2279 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 1 5M6 1% K3 Ba50 E3 Vishay
09N2279
Rcmx 1 5M6 1% K3 Ba50 E3 Vishay 09N2279
RCMX 1 5M6 1% K3 BA50 e3

RCMX 1 5M6 1% K3 BA50 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09N2279
Product Name Rcmx 1 5M6 1% K3 Ba50 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details