Vishay Precision Group Rcmx 1 4M75 1% K3 Am500 E3 Vishay RCMX1047503FHA20

Description
RCMX 1 4M75 1% K3 AM500 e3
Description
RCMX 1 4M75 1% K3 AM500 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 1 4M75 1% K3 Am500 E3 Vishay - 68M8548 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 1 4M75 1% K3 Am500 E3 Vishay
68M8548
Rcmx 1 4M75 1% K3 Am500 E3 Vishay 68M8548
RCMX 1 4M75 1% K3 AM500 e3

RCMX 1 4M75 1% K3 AM500 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8548
Product Name Rcmx 1 4M75 1% K3 Am500 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details