VISHAY PRECISION GROUP
RCMX1033003JHS09 -- RCMX 1 3M3 5% K3 BA50 E3 VISHAY
Vishay Precision Group
Rcmx 1 3M3 5% K3 Ba50 E3 Vishay
RCMX1033003JHS09
Description
RCMX 1 3M3 5% K3 BA50 e3
Description
RCMX 1 3M3 5% K3 BA50 e3
Suppliers
Rcmx 1 3M3 5% K3 Ba50 E3 Vishay
68M8538
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68M8538 |
|
Product Name
|
Rcmx 1 3M3 5% K3 Ba50 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3300 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
1.00E-3 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers