VISHAY PRECISION GROUP
RCMX1020003FHS09 -- RCMX 1 2M 1% K3 BA50 E3 VISHAY
Vishay Precision Group
Rcmx 1 2M 1% K3 Ba50 E3 Vishay
RCMX1020003FHS09
Description
RCMX 1 2M 1% K3 BA50 e3
Description
RCMX 1 2M 1% K3 BA50 e3
Suppliers
Rcmx 1 2M 1% K3 Ba50 E3 Vishay
68M8523
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68M8523 |
|
Product Name
|
Rcmx 1 2M 1% K3 Ba50 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
37400 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details