VISHAY PRECISION GROUP
RCMX1020003FHA20 -- RCMX 1 2M 1% K3 AM500 E3 VISHAY
Vishay Precision Group
Rcmx 1 2M 1% K3 Am500 E3 Vishay
RCMX1020003FHA20
Description
RCMX 1 2M 1% K3 AM500 e3
Description
RCMX 1 2M 1% K3 AM500 e3
Suppliers
Rcmx 1 2M 1% K3 Am500 E3 Vishay
68M8521
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68M8521 |
|
Product Name
|
Rcmx 1 2M 1% K3 Am500 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
47 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details