VISHAY PRECISION GROUP
RCMX1010004FHS09 -- RCMX 1 10M 1% K3 BA50 E3 VISHAY
Vishay Precision Group
Rcmx 1 10M 1% K3 Ba50 E3 Vishay
RCMX1010004FHS09
Description
RCMX 1 10M 1% K3 BA50 e3
Description
RCMX 1 10M 1% K3 BA50 e3
Suppliers
Rcmx 1 10M 1% K3 Ba50 E3 Vishay
68M8514
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68M8514 |
|
Product Name
|
Rcmx 1 10M 1% K3 Ba50 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
549 ohms
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details
Resistance Range
3.30E6 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details