Vishay Precision Group Rcmx 05 3M 5% K3 Ba100Na E3 Vishay RCMX0530003JHS00

Description
RCMX 05 3M 5% K3 BA100NA e3
Description
RCMX 05 3M 5% K3 BA100NA e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 05 3M 5% K3 Ba100Na E3 Vishay - 68M8446 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 05 3M 5% K3 Ba100Na E3 Vishay
68M8446
Rcmx 05 3M 5% K3 Ba100Na E3 Vishay 68M8446
RCMX 05 3M 5% K3 BA100NA e3

RCMX 05 3M 5% K3 BA100NA e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8446
Product Name Rcmx 05 3M 5% K3 Ba100Na E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details