Vishay Precision Group Rcmx 05 2M8 1% K3 Ba100Na E3 Vishay RCMX0528003FHS00

Description
RCMX 05 2M8 1% K3 BA100NA e3
Description
RCMX 05 2M8 1% K3 BA100NA e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 05 2M8 1% K3 Ba100Na E3 Vishay - 68M8444 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 05 2M8 1% K3 Ba100Na E3 Vishay
68M8444
Rcmx 05 2M8 1% K3 Ba100Na E3 Vishay 68M8444
RCMX 05 2M8 1% K3 BA100NA e3

RCMX 05 2M8 1% K3 BA100NA e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8444
Product Name Rcmx 05 2M8 1% K3 Ba100Na E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details