Vishay Precision Group Rcmx 05 2M 1% K3 Ba100 E3 Vishay RCMX0520003FHS14

Description
RCMX 05 2M 1% K3 BA100 e3
Description
RCMX 05 2M 1% K3 BA100 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 05 2M 1% K3 Ba100 E3 Vishay - 68M8417 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 05 2M 1% K3 Ba100 E3 Vishay
68M8417
Rcmx 05 2M 1% K3 Ba100 E3 Vishay 68M8417
RCMX 05 2M 1% K3 BA100 e3

RCMX 05 2M 1% K3 BA100 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8417
Product Name Rcmx 05 2M 1% K3 Ba100 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details