Vishay Precision Group Rcmx 05 1M5 1% K3 Ba100Na E3 Vishay RCMX0515003FHS00

Description
RCMX 05 1M5 1% K3 BA100NA e3
Description
RCMX 05 1M5 1% K3 BA100NA e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 05 1M5 1% K3 Ba100Na E3 Vishay - 68M8398 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 05 1M5 1% K3 Ba100Na E3 Vishay
68M8398
Rcmx 05 1M5 1% K3 Ba100Na E3 Vishay 68M8398
RCMX 05 1M5 1% K3 BA100NA e3

RCMX 05 1M5 1% K3 BA100NA e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8398
Product Name Rcmx 05 1M5 1% K3 Ba100Na E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details