Vishay Precision Group Rcmx 02 925K 1% K3 Ba100 E3 Vishay RCMX0292502FHS14

Description
RCMX 02 925K 1% K3 BA100 e3
Description
RCMX 02 925K 1% K3 BA100 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 02 925K 1% K3 Ba100 E3 Vishay - 68M8369 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 02 925K 1% K3 Ba100 E3 Vishay
68M8369
Rcmx 02 925K 1% K3 Ba100 E3 Vishay 68M8369
RCMX 02 925K 1% K3 BA100 e3

RCMX 02 925K 1% K3 BA100 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8369
Product Name Rcmx 02 925K 1% K3 Ba100 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details