Vishay Precision Group Rcmx 02 768K 1% K3 Am500 E3 Vishay RCMX0276802FHA20

Description
RCMX 02 768K 1% K3 AM500 e3
Description
RCMX 02 768K 1% K3 AM500 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 02 768K 1% K3 Am500 E3 Vishay - 68M8346 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 02 768K 1% K3 Am500 E3 Vishay
68M8346
Rcmx 02 768K 1% K3 Am500 E3 Vishay 68M8346
RCMX 02 768K 1% K3 AM500 e3

RCMX 02 768K 1% K3 AM500 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8346
Product Name Rcmx 02 768K 1% K3 Am500 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details