Vishay Precision Group Rcmx 02 590K 1% K3 Ba100 E3 Vishay RCMX0259002FHS14

Description
RCMX 02 590K 1% K3 BA100 e3
Description
RCMX 02 590K 1% K3 BA100 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 02 590K 1% K3 Ba100 E3 Vishay - 68M8314 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 02 590K 1% K3 Ba100 E3 Vishay
68M8314
Rcmx 02 590K 1% K3 Ba100 E3 Vishay 68M8314
RCMX 02 590K 1% K3 BA100 e3

RCMX 02 590K 1% K3 BA100 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8314
Product Name Rcmx 02 590K 1% K3 Ba100 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details