Vishay Precision Group Rcmx 02 464K 1% K3 Ba100 E3 Vishay RCMX0246402FHS14

Description
RCMX 02 464K 1% K3 BA100 e3
Description
RCMX 02 464K 1% K3 BA100 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 02 464K 1% K3 Ba100 E3 Vishay - 68M8272 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 02 464K 1% K3 Ba100 E3 Vishay
68M8272
Rcmx 02 464K 1% K3 Ba100 E3 Vishay 68M8272
RCMX 02 464K 1% K3 BA100 e3

RCMX 02 464K 1% K3 BA100 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8272
Product Name Rcmx 02 464K 1% K3 Ba100 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details